Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF5515K000JKRE

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 15K 5% T-1 R36
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 15K 5% T-1 R36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5515K000JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5515K000JKRE
Vishay/DaleMetal Film Resistors - CMF5515K000JKRE
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 15K 5% T-1 R36

Vishay/DaleMetal Film Resistors - Through Hole CMF-55 15K 5% T-1 R36

Supplier's Site
Through Hole Resistors - CMF5515K000JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K000JKRE-ND
Through Hole Resistors CMF5515K000JKRE-ND
15 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 15K 5% T-1 R36 Vishay - 68P1610 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15K 5% T-1 R36 Vishay
68P1610
Cmf-55 15K 5% T-1 R36 Vishay 68P1610
CMF-55 15K 5% T-1 R36

CMF-55 15K 5% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K000JKRE CMF5515K000JKRE-ND 68P1610
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-55 15K 5% T-1 R36 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers