Vishay Precision Group Metal Film Resistors - CMF5515K000JKKA

Description
Metal Film Resistors - Through Hole CMF-55 15K 5% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 15K 5% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5515K000JKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5515K000JKKA
Metal Film Resistors - CMF5515K000JKKA
Metal Film Resistors - Through Hole CMF-55 15K 5% T-1 K36

Metal Film Resistors - Through Hole CMF-55 15K 5% T-1 K36

Supplier's Site
Cmf-55 15K 5% T-1 K36 Vishay - 68P1609 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15K 5% T-1 K36 Vishay
68P1609
Cmf-55 15K 5% T-1 K36 Vishay 68P1609
CMF-55 15K 5% T-1 K36

CMF-55 15K 5% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5515K000JKKA 68P1609
Product Name Metal Film Resistors - Cmf-55 15K 5% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details