Vishay Intertechnology, Inc. RES 15K OHM 1/2W 5% AXIAL CMF5515K000JHBF

Description
RES 15Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/2W 5% AXIAL - CMF5515K000JHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/2W 5% AXIAL
CMF5515K000JHBF
RES 15K OHM 1/2W 5% AXIAL CMF5515K000JHBF
RES 15Kohm 1/2W 5% AXIAL

RES 15Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K000JHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K000JHBF-ND
Through Hole Resistors CMF5515K000JHBF-ND
15 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 15K 5% T-2 B14 Vishay - 68P1608 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15K 5% T-2 B14 Vishay
68P1608
Cmf-55 15K 5% T-2 B14 Vishay 68P1608
CMF-55 15K 5% T-2 B14

CMF-55 15K 5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K000JHBF CMF5515K000JHBF-ND 68P1608
Product Name RES 15K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 15K 5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details