Vishay Intertechnology, Inc. RES 15K OHM 1/2W 1% AXIAL CMF5515K000FKRE70

Description
RES 15Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/2W 1% AXIAL - CMF5515K000FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/2W 1% AXIAL
CMF5515K000FKRE70
RES 15K OHM 1/2W 1% AXIAL CMF5515K000FKRE70
RES 15Kohm 1/2W 1% AXIAL

RES 15Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K000FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K000FKRE70-ND
Through Hole Resistors CMF5515K000FKRE70-ND
15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 15K 1% T-1 R36 Vishay - 68P1601 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 15K 1% T-1 R36 Vishay
68P1601
Cmf-55-70 15K 1% T-1 R36 Vishay 68P1601
CMF-55-70 15K 1% T-1 R36

CMF-55-70 15K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K000FKRE70 CMF5515K000FKRE70-ND 68P1601
Product Name RES 15K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 15K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details