Vishay Intertechnology, Inc. RES 15K OHM 1/2W 1% AXIAL CMF5515K000FKR670

Description
RES 15Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/2W 1% AXIAL - CMF5515K000FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/2W 1% AXIAL
CMF5515K000FKR670
RES 15K OHM 1/2W 1% AXIAL CMF5515K000FKR670
RES 15Kohm 1/2W 1% AXIAL

RES 15Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF5515K000FKR670CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5515K000FKR670CT-ND
Through Hole Resistors 541-CMF5515K000FKR670CT-ND
RES 15K OHM 1/2W 1% AXIAL

RES 15K OHM 1/2W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF5515K000FKR670TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5515K000FKR670TR-ND
Through Hole Resistors 541-CMF5515K000FKR670TR-ND
15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15K OHM 1/2W 1% AXIAL Product overview: CMF5515K000FKR670 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5515K000FKR670 can be used for catalog matching and distributor lookup.

RES 15K OHM 1/2W 1% AXIAL Product overview: CMF5515K000FKR670 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5515K000FKR670 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-55-70 15K 1% T-1 Re6 Vishay - 68P1602 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 15K 1% T-1 Re6 Vishay
68P1602
Cmf-55-70 15K 1% T-1 Re6 Vishay 68P1602
CMF-55-70 15K 1% T-1 RE6

CMF-55-70 15K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5515K000FKR670 541-CMF5515K000FKR670CT-ND 53-CMF5515K000FKR670 68P1602
Product Name RES 15K OHM 1/2W 1% AXIAL Through Hole Resistors 2W Resistor Cmf-55-70 15K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial
Resistance Range 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers