Vishay Intertechnology, Inc. Metal Film Resistors - CMF5515K000FKBF

Description
Metal Film Resistors - Through Hole 1/4watt 15Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 15Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5515K000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5515K000FKBF
Metal Film Resistors - CMF5515K000FKBF
Metal Film Resistors - Through Hole 1/4watt 15Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 15Kohms 1%

Supplier's Site
Through Hole Resistors - CMF5515K000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K000FKBF-ND
Through Hole Resistors CMF5515K000FKBF-ND
15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,150Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C8635 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,150Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C8635
Resistor,metal Film,150Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C8635
Resistor,Metal Film,150KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,150KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K000FKBF CMF5515K000FKBF-ND 40C8635
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,150Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers