Vishay Precision Group RES 15.0K OHM 1/2W 1% AXIAL CMF5515K000FHEB

Description
RES 15.0Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.0Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.0K OHM 1/2W 1% AXIAL - CMF5515K000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM 1/2W 1% AXIAL
CMF5515K000FHEB
RES 15.0K OHM 1/2W 1% AXIAL CMF5515K000FHEB
RES 15.0Kohm 1/2W 1% AXIAL

RES 15.0Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF15.0KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF15.0KHFCT-ND
Through Hole Resistors CMF15.0KHFCT-ND
15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF15.0KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF15.0KHFTR-ND
Through Hole Resistors CMF15.0KHFTR-ND
15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 15 Kohm, 500 Mw, 1%; Resistance Vishay - 68P1596 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15 Kohm, 500 Mw, 1%; Resistance Vishay
68P1596
Metal Film Resistor, 15 Kohm, 500 Mw, 1%; Resistance Vishay 68P1596
METAL FILM RESISTOR, 15 KOHM, 500 MW, 1%; Resistance:15kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 15 KOHM, 500 MW, 1%; Resistance:15kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 15 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8121 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 15 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8121
Resistor, Metal Film, 15 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8121
RESISTOR, METAL FILM, 15 KOHM, 500 MW, 1%, FULL REEL; Resistance:15kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 15 KOHM, 500 MW, 1%, FULL REEL; Resistance:15kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5515K000FHEB CMF15.0KHFCT-ND 68P1596 83R8121
Product Name RES 15.0K OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 15 Kohm, 500 Mw, 1%; Resistance Vishay Resistor, Metal Film, 15 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details