Vishay Intertechnology, Inc. Through Hole Resistors CMF5515K000FHBF70

Description
15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5515K000FHBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K000FHBF70-ND
Through Hole Resistors CMF5515K000FHBF70-ND
15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15K OHM 1/2W 1% AXIAL - CMF5515K000FHBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/2W 1% AXIAL
CMF5515K000FHBF70
RES 15K OHM 1/2W 1% AXIAL CMF5515K000FHBF70
RES 15Kohm 1/2W 1% AXIAL

RES 15Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 15 Kohm, +/1 Percent, 50 Ppm Vishay - 40C8624 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 15 Kohm, +/1 Percent, 50 Ppm Vishay
40C8624
Cmf55, 15 Kohm, +/1 Percent, 50 Ppm Vishay 40C8624
CMF55, 15 kOhm, +/- 1 Percent, 50 ppm

CMF55, 15 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K000FHBF70-ND CMF5515K000FHBF70 40C8624
Product Name Through Hole Resistors RES 15K OHM 1/2W 1% AXIAL Cmf55, 15 Kohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details