Vishay Intertechnology, Inc. RES 15K OHM 1/2W 0.5% AXIAL CMF5515K000DEEB

Description
RES 15Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/2W 0.5% AXIAL - CMF5515K000DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/2W 0.5% AXIAL
CMF5515K000DEEB
RES 15K OHM 1/2W 0.5% AXIAL CMF5515K000DEEB
RES 15Kohm 1/2W 0.5% AXIAL

RES 15Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K000DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K000DEEB-ND
Through Hole Resistors CMF5515K000DEEB-ND
15 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15Kohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 69K5785 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Kohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
69K5785
Resistor,metal Film,15Kohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 69K5785
Resistor,Metal Film,15KOhms,250WV,. 5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,15KOhms,250WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K000DEEB CMF5515K000DEEB-ND 69K5785
Product Name RES 15K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,15Kohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details