Vishay Intertechnology, Inc. Through Hole Resistors CMF5515K000BHEK

Description
15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5515K000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K000BHEK-ND
Through Hole Resistors CMF5515K000BHEK-ND
15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15K OHM 1/2W 0.1% AXIAL - CMF5515K000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/2W 0.1% AXIAL
CMF5515K000BHEK
RES 15K OHM 1/2W 0.1% AXIAL CMF5515K000BHEK
RES 15Kohm 1/2W 0.1% AXIAL

RES 15Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 15K .1% T-2 Ek E3 Vishay - 68P1590 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15K .1% T-2 Ek E3 Vishay
68P1590
Cmf-55 15K .1% T-2 Ek E3 Vishay 68P1590
CMF-55 15K .1% T-2 EK e3

CMF-55 15K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K000BHEK-ND CMF5515K000BHEK 68P1590
Product Name Through Hole Resistors RES 15K OHM 1/2W 0.1% AXIAL Cmf-55 15K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details