Vishay Intertechnology, Inc. RES 15K OHM 1/2W 0.1% AXIAL CMF5515K000BEEB

Description
RES 15Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/2W 0.1% AXIAL - CMF5515K000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/2W 0.1% AXIAL
CMF5515K000BEEB
RES 15K OHM 1/2W 0.1% AXIAL CMF5515K000BEEB
RES 15Kohm 1/2W 0.1% AXIAL

RES 15Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K000BEEB-ND
Through Hole Resistors CMF5515K000BEEB-ND
15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5515K000BEEB CMF5515K000BEEB-ND
Product Name RES 15K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details