Vishay Intertechnology, Inc. RES 15K OHM 1/2W 0.1% AXIAL CMF5515K000BEBF

Description
RES 15Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/2W 0.1% AXIAL - CMF5515K000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/2W 0.1% AXIAL
CMF5515K000BEBF
RES 15K OHM 1/2W 0.1% AXIAL CMF5515K000BEBF
RES 15Kohm 1/2W 0.1% AXIAL

RES 15Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K000BEBF-ND
Through Hole Resistors CMF5515K000BEBF-ND
15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,150Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 94C5698 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,150Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
94C5698
Resistor,metal Film,150Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 94C5698
Resistor,Metal Film,150KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,150KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K000BEBF CMF5515K000BEBF-ND 94C5698
Product Name RES 15K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,150Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details