Vishay Intertechnology, Inc. RES 158 OHM 1/2W 0.1% AXIAL CMF55158R00BEEB70

Description
RES 158ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 158ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158 OHM 1/2W 0.1% AXIAL - CMF55158R00BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 1/2W 0.1% AXIAL
CMF55158R00BEEB70
RES 158 OHM 1/2W 0.1% AXIAL CMF55158R00BEEB70
RES 158ohm 1/2W 0.1% AXIAL

RES 158ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55158R00BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55158R00BEEB70-ND
Through Hole Resistors CMF55158R00BEEB70-ND
158 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

158 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 158 .1% T-9 Eb E3 Vishay - 68P1904 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 158 .1% T-9 Eb E3 Vishay
68P1904
Cmf-55-70 158 .1% T-9 Eb E3 Vishay 68P1904
CMF-55-70 158 .1% T-9 EB e3

CMF-55-70 158 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55158R00BEEB70 CMF55158R00BEEB70-ND 68P1904
Product Name RES 158 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 158 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 158 ohms 158 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers