Vishay Intertechnology, Inc. Through Hole Resistors CMF55158K00FHRE

Description
158 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
158 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55158K00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55158K00FHRE-ND
Through Hole Resistors CMF55158K00FHRE-ND
158 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

158 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55158K00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55158K00FHRE
Metal Film Resistors - CMF55158K00FHRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,158Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C8900 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,158Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C8900
Resistor,metal Film,158Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C8900
Resistor,Metal Film,158KOhms,250WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,158KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55158K00FHRE-ND CMF55158K00FHRE 40C8900
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,158Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers