Vishay Intertechnology, Inc. RES 158K OHM 1/2W 1% AXIAL CMF55158K00FHBF

Description
RES 158Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 158Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158K OHM 1/2W 1% AXIAL - CMF55158K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 1/2W 1% AXIAL
CMF55158K00FHBF
RES 158K OHM 1/2W 1% AXIAL CMF55158K00FHBF
RES 158Kohm 1/2W 1% AXIAL

RES 158Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55158K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55158K00FHBF-ND
Through Hole Resistors CMF55158K00FHBF-ND
158 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

158 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 158 Kohm, +/1 Percent, 50 Ppm Vishay - 40C8899 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 158 Kohm, +/1 Percent, 50 Ppm Vishay
40C8899
Cmf55, 158 Kohm, +/1 Percent, 50 Ppm Vishay 40C8899
CMF55, 158 kOhm, +/- 1 Percent, 50 ppm

CMF55, 158 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55158K00FHBF CMF55158K00FHBF-ND 40C8899
Product Name RES 158K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 158 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 158000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details