Vishay Intertechnology, Inc. Through Hole Resistors CMF55158K00FER6

Description
158 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
158 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55158K00FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55158K00FER6-ND
Through Hole Resistors CMF55158K00FER6-ND
158 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

158 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 158K OHM 1/2W 1% AXIAL - CMF55158K00FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 1/2W 1% AXIAL
CMF55158K00FER6
RES 158K OHM 1/2W 1% AXIAL CMF55158K00FER6
RES 158Kohm 1/2W 1% AXIAL

RES 158Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,1.58Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8895 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.58Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
40C8895
Resistor,metal Film,1.58Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 40C8895
Resistor,Metal Film,1.58MOhms,250WV ,1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.58MOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55158K00FER6-ND CMF55158K00FER6 40C8895
Product Name Through Hole Resistors RES 158K OHM 1/2W 1% AXIAL Resistor,metal Film,1.58Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details