Vishay Intertechnology, Inc. Through Hole Resistors CMF55158K00DHBF

Description
158 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
158 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55158K00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55158K00DHBF-ND
Through Hole Resistors CMF55158K00DHBF-ND
158 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

158 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,158K,.5%,50PPM,BULK - CMF55158K00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,158K,.5%,50PPM,BULK
CMF55158K00DHBF
METAL FILM,158K,.5%,50PPM,BULK CMF55158K00DHBF
METAL FILM,158K,.5%,50PPM, BULK

METAL FILM,158K,.5%,50PPM,BULK

Supplier's Site
Cmf-55 158K .5% T-2 B14 Vishay - 68P1894 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 158K .5% T-2 B14 Vishay
68P1894
Cmf-55 158K .5% T-2 B14 Vishay 68P1894
CMF-55 158K .5% T-2 B14

CMF-55 158K .5% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55158K00DHBF-ND CMF55158K00DHBF 68P1894
Product Name Through Hole Resistors METAL FILM,158K,.5%,50PPM,BULK Cmf-55 158K .5% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details