Vishay Intertechnology, Inc. Through Hole Resistors CMF55154R00FKRE70

Description
154 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
154 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55154R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55154R00FKRE70-ND
Through Hole Resistors CMF55154R00FKRE70-ND
154 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

154 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 154 OHM 1/2W 1% AXIAL - CMF55154R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1/2W 1% AXIAL
CMF55154R00FKRE70
RES 154 OHM 1/2W 1% AXIAL CMF55154R00FKRE70
RES 154ohm 1/2W 1% AXIAL

RES 154ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 154 1% T-1 R36 Vishay - 68P1880 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 154 1% T-1 R36 Vishay
68P1880
Cmf-55-70 154 1% T-1 R36 Vishay 68P1880
CMF-55-70 154 1% T-1 R36

CMF-55-70 154 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55154R00FKRE70-ND CMF55154R00FKRE70 68P1880
Product Name Through Hole Resistors RES 154 OHM 1/2W 1% AXIAL Cmf-55-70 154 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 154 ohms 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details