Vishay Intertechnology, Inc. RES 154 OHM 1% 50PPM 1/2W CMF55154R00FHEB

Description
RES 154ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 154ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1% 50PPM 1/2W - CMF55154R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1% 50PPM 1/2W
CMF55154R00FHEB
RES 154 OHM 1% 50PPM 1/2W CMF55154R00FHEB
RES 154ohm 1% 50PPM 1/2W

RES 154ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF154HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF154HFTR-ND
Through Hole Resistors CMF154HFTR-ND
154 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

154 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55154R00FHEB CMF154HFTR-ND
Product Name RES 154 OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details