Vishay Intertechnology, Inc. Through Hole Resistors CMF55154R00DEBF

Description
154 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
154 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55154R00DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55154R00DEBF-ND
Through Hole Resistors CMF55154R00DEBF-ND
154 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

154 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 154 OHM 1/2W 0.5% AXIAL - CMF55154R00DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1/2W 0.5% AXIAL
CMF55154R00DEBF
RES 154 OHM 1/2W 0.5% AXIAL CMF55154R00DEBF
RES 154ohm 1/2W 0.5% AXIAL

RES 154ohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,154Ohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 40C8885 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,154Ohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
40C8885
Resistor,metal Film,154Ohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 40C8885
Resistor,Metal Film,154Ohms,250WV,. 5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,154Ohms,250WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55154R00DEBF-ND CMF55154R00DEBF 40C8885
Product Name Through Hole Resistors RES 154 OHM 1/2W 0.5% AXIAL Resistor,metal Film,154Ohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 154 ohms 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756353 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers