Vishay Intertechnology, Inc. RES 154.99K OHM 1/2W 1% AXIAL CMF55154K99FHBF

Description
RES 154.99Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 154.99Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154.99K OHM 1/2W 1% AXIAL - CMF55154K99FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154.99K OHM 1/2W 1% AXIAL
CMF55154K99FHBF
RES 154.99K OHM 1/2W 1% AXIAL CMF55154K99FHBF
RES 154.99Kohm 1/2W 1% AXIAL

RES 154.99Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55154K99FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55154K99FHBF-ND
Through Hole Resistors CMF55154K99FHBF-ND
154.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

154.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 154.99K 1% T-2 B14 Vishay - 68P1871 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 154.99K 1% T-2 B14 Vishay
68P1871
Cmf-55 154.99K 1% T-2 B14 Vishay 68P1871
CMF-55 154.99K 1% T-2 B14

CMF-55 154.99K 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55154K99FHBF CMF55154K99FHBF-ND 68P1871
Product Name RES 154.99K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 154.99K 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details