Vishay Intertechnology, Inc. RES 154K OHM 1/2W 1% AXIAL CMF55154K00FKRE

Description
RES 154Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 154Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154K OHM 1/2W 1% AXIAL - CMF55154K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154K OHM 1/2W 1% AXIAL
CMF55154K00FKRE
RES 154K OHM 1/2W 1% AXIAL CMF55154K00FKRE
RES 154Kohm 1/2W 1% AXIAL

RES 154Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55154K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55154K00FKRE-ND
Through Hole Resistors CMF55154K00FKRE-ND
154 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

154 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 154K 1% T-1 R36 Vishay - 68P1868 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 154K 1% T-1 R36 Vishay
68P1868
Cmf-55 154K 1% T-1 R36 Vishay 68P1868
CMF-55 154K 1% T-1 R36

CMF-55 154K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55154K00FKRE CMF55154K00FKRE-ND 68P1868
Product Name RES 154K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 154K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details