Vishay Intertechnology, Inc. Through Hole Resistors CMF55154K00FHRE

Description
154 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
154 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55154K00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55154K00FHRE-ND
Through Hole Resistors CMF55154K00FHRE-ND
154 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

154 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55154K00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55154K00FHRE
Metal Film Resistors - CMF55154K00FHRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,154Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C8877 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,154Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C8877
Resistor,metal Film,154Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C8877
Resistor,Metal Film,154KOhms,250WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,154KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55154K00FHRE-ND CMF55154K00FHRE 40C8877
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,154Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers