Vishay Intertechnology, Inc. Through Hole Resistors CMF55154K00FHR6

Description
154 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
154 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55154K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55154K00FHR6-ND
Through Hole Resistors CMF55154K00FHR6-ND
154 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

154 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55154K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55154K00FHR6
Metal Film Resistors - CMF55154K00FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Res,metal Film,1.54Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C8878 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,1.54Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C8878
Res,metal Film,1.54Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C8878
RES,Metal Film,1.54MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

RES,Metal Film,1.54MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55154K00FHR6-ND CMF55154K00FHR6 40C8878
Product Name Through Hole Resistors Metal Film Resistors - Res,metal Film,1.54Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details