Vishay Intertechnology, Inc. RES 154K OHM 1/2W 1% AXIAL CMF55154K00FHEB

Description
RES 154Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 154Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154K OHM 1/2W 1% AXIAL - CMF55154K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154K OHM 1/2W 1% AXIAL
CMF55154K00FHEB
RES 154K OHM 1/2W 1% AXIAL CMF55154K00FHEB
RES 154Kohm 1/2W 1% AXIAL

RES 154Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF154KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF154KHFCT-ND
Through Hole Resistors CMF154KHFCT-ND
154 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

154 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF154KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF154KHFTR-ND
Through Hole Resistors CMF154KHFTR-ND
154 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

154 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 154K 1% T-2 Eb E3 Vishay - 68P1866 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 154K 1% T-2 Eb E3 Vishay
68P1866
Cmf-55 154K 1% T-2 Eb E3 Vishay 68P1866
CMF-55 154K 1% T-2 EB e3

CMF-55 154K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55154K00FHEB CMF154KHFCT-ND 68P1866
Product Name RES 154K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 154K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details