Vishay Intertechnology, Inc. RES 154K OHM 1/2W 1% AXIAL CMF55154K00FHEA

Description
RES 154Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 154Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154K OHM 1/2W 1% AXIAL - CMF55154K00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154K OHM 1/2W 1% AXIAL
CMF55154K00FHEA
RES 154K OHM 1/2W 1% AXIAL CMF55154K00FHEA
RES 154Kohm 1/2W 1% AXIAL

RES 154Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55154K00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55154K00FHEA-ND
Through Hole Resistors CMF55154K00FHEA-ND
154 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

154 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 154K 1% T-2 Ea E3 Vishay - 68P1865 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 154K 1% T-2 Ea E3 Vishay
68P1865
Cmf-55 154K 1% T-2 Ea E3 Vishay 68P1865
CMF-55 154K 1% T-2 EA e3

CMF-55 154K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55154K00FHEA CMF55154K00FHEA-ND 68P1865
Product Name RES 154K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 154K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details