Vishay Intertechnology, Inc. Through Hole Resistors CMF55154K00FER6

Description
154 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
154 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55154K00FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55154K00FER6-ND
Through Hole Resistors CMF55154K00FER6-ND
154 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

154 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 154K OHM 1/2W 1% AXIAL - CMF55154K00FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154K OHM 1/2W 1% AXIAL
CMF55154K00FER6
RES 154K OHM 1/2W 1% AXIAL CMF55154K00FER6
RES 154Kohm 1/2W 1% AXIAL

RES 154Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,1.54Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8872 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.54Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
40C8872
Resistor,metal Film,1.54Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 40C8872
Resistor,Metal Film,1.54MOhms,250WV ,1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.54MOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55154K00FER6-ND CMF55154K00FER6 40C8872
Product Name Through Hole Resistors RES 154K OHM 1/2W 1% AXIAL Resistor,metal Film,1.54Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers