Vishay Intertechnology, Inc. RES 154K OHM 1/2W 0.1% AXIAL CMF55154K00BEBF

Description
RES 154Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 154Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154K OHM 1/2W 0.1% AXIAL - CMF55154K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154K OHM 1/2W 0.1% AXIAL
CMF55154K00BEBF
RES 154K OHM 1/2W 0.1% AXIAL CMF55154K00BEBF
RES 154Kohm 1/2W 0.1% AXIAL

RES 154Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55154K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55154K00BEBF-ND
Through Hole Resistors CMF55154K00BEBF-ND
154 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

154 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.54Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8861 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.54Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C8861
Resistor,metal Film,1.54Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C8861
Resistor,Metal Film,1.54MOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.54MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55154K00BEBF CMF55154K00BEBF-ND 40C8861
Product Name RES 154K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,1.54Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers