Vishay Intertechnology, Inc. RES 152K OHM 1/2W 0.5% AXIAL CMF55152K00DHRE

Description
RES 152Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 152Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 152K OHM 1/2W 0.5% AXIAL - CMF55152K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 152K OHM 1/2W 0.5% AXIAL
CMF55152K00DHRE
RES 152K OHM 1/2W 0.5% AXIAL CMF55152K00DHRE
RES 152Kohm 1/2W 0.5% AXIAL

RES 152Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55152K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55152K00DHRE-ND
Through Hole Resistors CMF55152K00DHRE-ND
152 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

152 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 152K .5% T-2 R36 Vishay - 68P1858 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 152K .5% T-2 R36 Vishay
68P1858
Cmf-55 152K .5% T-2 R36 Vishay 68P1858
CMF-55 152K .5% T-2 R36

CMF-55 152K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55152K00DHRE CMF55152K00DHRE-ND 68P1858
Product Name RES 152K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 152K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 152000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details