Vishay Intertechnology, Inc. RES 152K OHM 1/2W 0.5% AXIAL CMF55152K00DHEB

Description
RES 152Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 152Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 152K OHM 1/2W 0.5% AXIAL - CMF55152K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 152K OHM 1/2W 0.5% AXIAL
CMF55152K00DHEB
RES 152K OHM 1/2W 0.5% AXIAL CMF55152K00DHEB
RES 152Kohm 1/2W 0.5% AXIAL

RES 152Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55152K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55152K00DHEB-ND
Through Hole Resistors CMF55152K00DHEB-ND
152 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

152 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 152K .5% T-2 Eb E3 Vishay - 68P1857 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 152K .5% T-2 Eb E3 Vishay
68P1857
Cmf-55 152K .5% T-2 Eb E3 Vishay 68P1857
CMF-55 152K .5% T-2 EB e3

CMF-55 152K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55152K00DHEB CMF55152K00DHEB-ND 68P1857
Product Name RES 152K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 152K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 152000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers