Vishay Intertechnology, Inc. Through Hole Resistors CMF55152K00DHEA

Description
152 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
152 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55152K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55152K00DHEA-ND
Through Hole Resistors CMF55152K00DHEA-ND
152 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

152 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 152K OHM 1/2W 0.5% AXIAL - CMF55152K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 152K OHM 1/2W 0.5% AXIAL
CMF55152K00DHEA
RES 152K OHM 1/2W 0.5% AXIAL CMF55152K00DHEA
RES 152Kohm 1/2W 0.5% AXIAL

RES 152Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 152K .5% T-2 Ea E3 Vishay - 68P1856 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 152K .5% T-2 Ea E3 Vishay
68P1856
Cmf-55 152K .5% T-2 Ea E3 Vishay 68P1856
CMF-55 152K .5% T-2 EA e3

CMF-55 152K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55152K00DHEA-ND CMF55152K00DHEA 68P1856
Product Name Through Hole Resistors RES 152K OHM 1/2W 0.5% AXIAL Cmf-55 152K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details