Vishay Intertechnology, Inc. RES 152K OHM 1/2W 0.1% AXIAL CMF55152K00BER670

Description
RES 152Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 152Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 152K OHM 1/2W 0.1% AXIAL - CMF55152K00BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 152K OHM 1/2W 0.1% AXIAL
CMF55152K00BER670
RES 152K OHM 1/2W 0.1% AXIAL CMF55152K00BER670
RES 152Kohm 1/2W 0.1% AXIAL

RES 152Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55152K00BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55152K00BER670-ND
Through Hole Resistors CMF55152K00BER670-ND
152 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

152 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.52Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8849 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.52Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C8849
Resistor,metal Film,1.52Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C8849
Resistor,Metal Film,1.52MOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.52MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55152K00BER670 CMF55152K00BER670-ND 40C8849
Product Name RES 152K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,1.52Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 152000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details