Vishay Intertechnology, Inc. RES 150 OHM 1/2W 5% AXIAL CMF55150R00JKRE

Description
RES 150ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/2W 5% AXIAL - CMF55150R00JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/2W 5% AXIAL
CMF55150R00JKRE
RES 150 OHM 1/2W 5% AXIAL CMF55150R00JKRE
RES 150ohm 1/2W 5% AXIAL

RES 150ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55150R00JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55150R00JKRE-ND
Through Hole Resistors CMF55150R00JKRE-ND
150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 150 5% T-1 R36 Vishay - 68P1845 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 150 5% T-1 R36 Vishay
68P1845
Cmf-55 150 5% T-1 R36 Vishay 68P1845
CMF-55 150 5% T-1 R36

CMF-55 150 5% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55150R00JKRE CMF55150R00JKRE-ND 68P1845
Product Name RES 150 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 150 5% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers