Vishay Intertechnology, Inc. RES 150 OHM 1/2W 5% AXIAL CMF55150R00JKEK

Description
RES 150ohm 1/2W 5% AXIAL
Request a Quote
Description
RES 150ohm 1/2W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/2W 5% AXIAL - CMF55150R00JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/2W 5% AXIAL
CMF55150R00JKEK
RES 150 OHM 1/2W 5% AXIAL CMF55150R00JKEK
RES 150ohm 1/2W 5% AXIAL

RES 150ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 150 5% T-1 Ek E3 Vishay - 68P1844 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 150 5% T-1 Ek E3 Vishay
68P1844
Cmf-55 150 5% T-1 Ek E3 Vishay 68P1844
CMF-55 150 5% T-1 EK e3

CMF-55 150 5% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55150R00JKEK 68P1844
Product Name RES 150 OHM 1/2W 5% AXIAL Cmf-55 150 5% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details