VISHAY INTERTECHNOLOGY, INC.
CMF55150R00JKEA -- RES 150 OHM 1/2W 5% AXIAL
Vishay Intertechnology, Inc.
RES 150 OHM 1/2W 5% AXIAL
CMF55150R00JKEA
Description
RES 150ohm 1/2W 5% AXIAL
-
ASAP Semiconductor LLC
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
RES 150ohm 1/2W 5% AXIAL
Request a Quote
Email Supplier
Suppliers
Cmf-55 150 5% T-1 Ea E3 Vishay
68P1842
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
CMF55150R00JKEA |
68P1842 |
|
Product Name
|
RES 150 OHM 1/2W 5% AXIAL |
Cmf-55 150 5% T-1 Ea E3 Vishay |
|
Mounting / Packaging
|
Axial Leads
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details