RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 150ohm, THROUGH HOLE MOUNT
150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,150Ohms,1+/-% Tol,-100,100ppm-TC
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55150R00FKRE39 | CMF55150R00FKRE39-ND | 40C8839 |
| Product Name | RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 150 ohm, THROUGH HOLE MOUNT | Through Hole Resistors | Resistor,metal Film,150Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 150 ohms | 150 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 0.2500 watts | 0.6000 watts |