Vishay Intertechnology, Inc. RES 150 OHM 1/2W 1% AXIAL CMF55150R00FKRE

Description
RES 150ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/2W 1% AXIAL - CMF55150R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/2W 1% AXIAL
CMF55150R00FKRE
RES 150 OHM 1/2W 1% AXIAL CMF55150R00FKRE
RES 150ohm 1/2W 1% AXIAL

RES 150ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55150R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55150R00FKRE-ND
Through Hole Resistors CMF55150R00FKRE-ND
150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,150Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C8838 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,150Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C8838
Resistor,metal Film,150Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C8838
Resistor,Metal Film,150Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,150Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55150R00FKRE CMF55150R00FKRE-ND 40C8838
Product Name RES 150 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,150Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers