Vishay Intertechnology, Inc. Through Hole Resistors CMF55150R00FKR639

Description
150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55150R00FKR639-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55150R00FKR639-ND
Through Hole Resistors CMF55150R00FKR639-ND
150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55150R00FKR639 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55150R00FKR639
Metal Film Resistors - CMF55150R00FKR639
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,150Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C8841 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,150Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
40C8841
Resistor,metal Film,150Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay 40C8841
Resistor,Metal Film,150Ohms,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,150Ohms,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55150R00FKR639-ND CMF55150R00FKR639 40C8841
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,150Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details