Vishay Intertechnology, Inc. RES 150 OHM 1/2W 1% AXIAL CMF55150R00FKEK39

Description
RES 150ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/2W 1% AXIAL - CMF55150R00FKEK39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/2W 1% AXIAL
CMF55150R00FKEK39
RES 150 OHM 1/2W 1% AXIAL CMF55150R00FKEK39
RES 150ohm 1/2W 1% AXIAL

RES 150ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55150R00FKEK39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55150R00FKEK39-ND
Through Hole Resistors CMF55150R00FKEK39-ND
150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55150R00FKEK39 CMF55150R00FKEK39-ND
Product Name RES 150 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details