Vishay Intertechnology, Inc. RES 150 OHM 1/2W 1% AXIAL CMF55150R00FKEB70

Description
RES 150ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/2W 1% AXIAL - CMF55150R00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/2W 1% AXIAL
CMF55150R00FKEB70
RES 150 OHM 1/2W 1% AXIAL CMF55150R00FKEB70
RES 150ohm 1/2W 1% AXIAL

RES 150ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55150R00FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55150R00FKEB70-ND
Through Hole Resistors CMF55150R00FKEB70-ND
150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 150 1% T-1 Eb E3 Vishay - 68P1831 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 150 1% T-1 Eb E3 Vishay
68P1831
Cmf-55-70 150 1% T-1 Eb E3 Vishay 68P1831
CMF-55-70 150 1% T-1 EB e3

CMF-55-70 150 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55150R00FKEB70 CMF55150R00FKEB70-ND 68P1831
Product Name RES 150 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 150 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details