Vishay Intertechnology, Inc. Through Hole Resistors CMF55150R00FKBF

Description
150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55150R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55150R00FKBF-ND
Through Hole Resistors CMF55150R00FKBF-ND
150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 150 OHM 1/2W 1% AXIAL - CMF55150R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/2W 1% AXIAL
CMF55150R00FKBF
RES 150 OHM 1/2W 1% AXIAL CMF55150R00FKBF
RES 150ohm 1/2W 1% AXIAL

RES 150ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,150Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C8836 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,150Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C8836
Resistor,metal Film,150Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C8836
Resistor,Metal Film,150Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,150Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55150R00FKBF-ND CMF55150R00FKBF 40C8836
Product Name Through Hole Resistors RES 150 OHM 1/2W 1% AXIAL Resistor,metal Film,150Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details