150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 150ohms 1%
METAL FILM RESISTOR, 150 OHM, 500mW, 1%; Resistance:150ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes
RES, 150R, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMF150HA-ND | CMF55150R00FHEK | 61M2519 | 13AJ4549 |
| Product Name | Through Hole Resistors | Vishay/DaleMetal Film Resistors - | Metal Film Resistor, 150 Ohm, 500Mw, 1%; Resistance Vishay | Res, 150R, 0.5W, Axial, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leaded | |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms |