Vishay Precision Group Through Hole Resistors CMF55150R00FHEB

Description
150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF150HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF150HFTR-ND
Through Hole Resistors CMF150HFTR-ND
150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF150HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF150HFCT-ND
Through Hole Resistors CMF150HFCT-ND
150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleRES 150 OHM 1% 50PPM 1/2W - CMF55150R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 150 OHM 1% 50PPM 1/2W
CMF55150R00FHEB
Vishay/DaleRES 150 OHM 1% 50PPM 1/2W CMF55150R00FHEB
Vishay/DaleRES 150ohm 1% 50PPM 1/2W

Vishay/DaleRES 150ohm 1% 50PPM 1/2W

Supplier's Site
Metal Film Resistor, 150 Ohm, 500 Mw, 1%; Resistance Vishay - 68P1826 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150 Ohm, 500 Mw, 1%; Resistance Vishay
68P1826
Metal Film Resistor, 150 Ohm, 500 Mw, 1%; Resistance Vishay 68P1826
METAL FILM RESISTOR, 150 OHM, 500 MW, 1%; Resistance:150ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 150 OHM, 500 MW, 1%; Resistance:150ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 150 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8124 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 150 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8124
Resistor, Metal Film, 150 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8124
RESISTOR, METAL FILM, 150 OHM, 500 MW, 1%, FULL REEL; Resistance:150ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 150 OHM, 500 MW, 1%, FULL REEL; Resistance:150ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF150HFTR-ND CMF55150R00FHEB 68P1826 83R8124
Product Name Through Hole Resistors Vishay/DaleRES 150 OHM 1% 50PPM 1/2W Metal Film Resistor, 150 Ohm, 500 Mw, 1%; Resistance Vishay Resistor, Metal Film, 150 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details