Vishay Intertechnology, Inc. Metal Film Resistors - CMF55150R00FER6

Description
Metal Film Resistors - Through Hole 1/4watt 150ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 150ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55150R00FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55150R00FER6
Metal Film Resistors - CMF55150R00FER6
Metal Film Resistors - Through Hole 1/4watt 150ohms 1%

Metal Film Resistors - Through Hole 1/4watt 150ohms 1%

Supplier's Site
Through Hole Resistors - CMF55150R00FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55150R00FER6-ND
Through Hole Resistors CMF55150R00FER6-ND
150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55150R00FER6 CMF55150R00FER6-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details