Vishay Intertechnology, Inc. RES 150 OHM 1/2W 0.5% AXIAL CMF55150R00DEEB

Description
RES 150ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/2W 0.5% AXIAL - CMF55150R00DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/2W 0.5% AXIAL
CMF55150R00DEEB
RES 150 OHM 1/2W 0.5% AXIAL CMF55150R00DEEB
RES 150ohm 1/2W 0.5% AXIAL

RES 150ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55150R00DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55150R00DEEB-ND
Through Hole Resistors CMF55150R00DEEB-ND
150 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 150 .5% T-9 Eb E3 Vishay - 68P1821 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 150 .5% T-9 Eb E3 Vishay
68P1821
Cmf-55 150 .5% T-9 Eb E3 Vishay 68P1821
CMF-55 150 .5% T-9 EB e3

CMF-55 150 .5% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55150R00DEEB CMF55150R00DEEB-ND 68P1821
Product Name RES 150 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 150 .5% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers