Vishay Intertechnology, Inc. RES 150 OHM 1/2W 0.1% AXIAL CMF55150R00BEEK

Description
RES 150ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/2W 0.1% AXIAL - CMF55150R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/2W 0.1% AXIAL
CMF55150R00BEEK
RES 150 OHM 1/2W 0.1% AXIAL CMF55150R00BEEK
RES 150ohm 1/2W 0.1% AXIAL

RES 150ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55150R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55150R00BEEK-ND
Through Hole Resistors CMF55150R00BEEK-ND
150 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 150 .1% T-9 Ek E3 Vishay - 68P1817 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 150 .1% T-9 Ek E3 Vishay
68P1817
Cmf-55 150 .1% T-9 Ek E3 Vishay 68P1817
CMF-55 150 .1% T-9 EK e3

CMF-55 150 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55150R00BEEK CMF55150R00BEEK-ND 68P1817
Product Name RES 150 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 150 .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers