Vishay Intertechnology, Inc. RES 150 OHM 1/2W 0.1% AXIAL CMF55150R00BEEA70

Description
RES 150ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/2W 0.1% AXIAL - CMF55150R00BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/2W 0.1% AXIAL
CMF55150R00BEEA70
RES 150 OHM 1/2W 0.1% AXIAL CMF55150R00BEEA70
RES 150ohm 1/2W 0.1% AXIAL

RES 150ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55150R00BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55150R00BEEA70-ND
Through Hole Resistors CMF55150R00BEEA70-ND
150 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 150 .1% T-9 Ea E3 Vishay - 68P1814 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 150 .1% T-9 Ea E3 Vishay
68P1814
Cmf-55-70 150 .1% T-9 Ea E3 Vishay 68P1814
CMF-55-70 150 .1% T-9 EA e3

CMF-55-70 150 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55150R00BEEA70 CMF55150R00BEEA70-ND 68P1814
Product Name RES 150 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 150 .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers