Vishay Intertechnology, Inc. RES 150K OHM 1/2W 1% AXIAL CMF55150K00FKR670

Description
RES 150Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/2W 1% AXIAL - CMF55150K00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/2W 1% AXIAL
CMF55150K00FKR670
RES 150K OHM 1/2W 1% AXIAL CMF55150K00FKR670
RES 150Kohm 1/2W 1% AXIAL

RES 150Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55150K00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55150K00FKR670-ND
Through Hole Resistors CMF55150K00FKR670-ND
150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 150K 1% T-1 Re6 Vishay - 68P1806 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 150K 1% T-1 Re6 Vishay
68P1806
Cmf-55-70 150K 1% T-1 Re6 Vishay 68P1806
CMF-55-70 150K 1% T-1 RE6

CMF-55-70 150K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55150K00FKR670 CMF55150K00FKR670-ND 68P1806
Product Name RES 150K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 150K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details