Vishay Intertechnology, Inc. RES 150K OHM 1/2W 1% AXIAL CMF55150K00FKEB70

Description
RES 150Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/2W 1% AXIAL - CMF55150K00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/2W 1% AXIAL
CMF55150K00FKEB70
RES 150K OHM 1/2W 1% AXIAL CMF55150K00FKEB70
RES 150Kohm 1/2W 1% AXIAL

RES 150Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55150K00FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55150K00FKEB70-ND
Through Hole Resistors CMF55150K00FKEB70-ND
150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 150K 1% T-1 Eb E3 Vishay - 68P1804 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 150K 1% T-1 Eb E3 Vishay
68P1804
Cmf-55-70 150K 1% T-1 Eb E3 Vishay 68P1804
CMF-55-70 150K 1% T-1 EB e3

CMF-55-70 150K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55150K00FKEB70 CMF55150K00FKEB70-ND 68P1804
Product Name RES 150K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 150K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details