Vishay Intertechnology, Inc. Through Hole Resistors CMF55150K00FKEA

Description
150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF55150K00FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55150K00FKEATR-ND
Through Hole Resistors 541-CMF55150K00FKEATR-ND
150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55150K00FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55150K00FKEACT-ND
Through Hole Resistors 541-CMF55150K00FKEACT-ND
150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 150K OHM 1/2W 1% AXIAL - CMF55150K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/2W 1% AXIAL
CMF55150K00FKEA
RES 150K OHM 1/2W 1% AXIAL CMF55150K00FKEA
RES 150Kohm 1/2W 1% AXIAL

RES 150Kohm 1/2W 1% AXIAL

Supplier's Site
Res, 150K, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 0.5W, Axial, Metal Film Rohs Compliant Vishay
13AJ4548
Res, 150K, 0.5W, Axial, Metal Film Rohs Compliant Vishay 13AJ4548
RES, 150K, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 150K, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF55150K00FKEATR-ND CMF55150K00FKEA 13AJ4548
Product Name Through Hole Resistors RES 150K OHM 1/2W 1% AXIAL Res, 150K, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details